Opto 22 VDC Logic I/O Brain/Interface PB4R

Description
OUTPUT MODULE RACK, CURRENT RATING, PRODUCT RANGE, FOR USE WITH SINGLE CHANNEL OUTPUT MODULES, PCB TYPE 4 CHANNEL I/O RACK, SIZE 4.5 X 3.5 IN, THICKNESS 2.2, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
OUTPUT MODULE RACK, CURRENT RATING, PRODUCT RANGE, FOR USE WITH SINGLE CHANNEL OUTPUT MODULES, PCB TYPE 4 CHANNEL I/O RACK, SIZE 4.5 X 3.5 IN, THICKNESS 2.2, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Brain/Interface - 29229 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Brain/Interface
29229
VDC Logic I/O Brain/Interface 29229
OUTPUT MODULE RACK, CURRENT RATING, PRODUCT RANGE, FOR USE WITH SINGLE CHANNEL OUTPUT MODULES, PCB TYPE 4 CHANNEL I/O RACK, SIZE 4.5 X 3.5 IN, THICKNESS 2.2, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

OUTPUT MODULE RACK, CURRENT RATING, PRODUCT RANGE, FOR USE WITH SINGLE CHANNEL OUTPUT MODULES, PCB TYPE 4 CHANNEL I/O RACK, SIZE 4.5 X 3.5 IN, THICKNESS 2.2, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 29229
Product Name VDC Logic I/O Brain/Interface
Unlock Full Specs
to access all available technical data

Similar Products

8 x Relay out Ex e - profibus-interface-8-x-relay-out-ex-e - BARTEC
Specs
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details