The SNAP-ODC5MA provides four isolated channels of 5-60 VDC digital output, each switching a separate DC load. The module features manual-on/manual-off
SNAP 4-CH ISOLATED 5-60 VDC DIGI
DC OUTPUT MODULE, DIGITAL, 5-60 VDC RANGE, 5-48 VDC NOMINAL, 4 ANALOG OUTPUTS, 2 AMP PER MODULE (0.5 AMP PER CHANNEL), 20 MA MINIMUM LOAD, 5 VDC SUPPLY, FOR USE WITH SNAP PAC SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-ODC5MA | 5528-SNAP-ODC5MA-ND | 17622765 |
| Product Name | Digital Output Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| Auxiliary Outputs | Analog Voltage Output | ||
| Application | General Lab & Industrial | ||
| Agency Approval | CE, UL |