The SNAP-AOD-29 module provides two channels of time-proportional output (TPO). The module converts an analog value, such as a PID loop outpoint, to a digital on/off output. The outputs are used to switch or control DC loads such as lamps or indicators, solenoids, relay coils, and PLC logic.
Each TPO channel can switch 0.5 A of load current ranging from 5 VDC to 60 VDC, over a period range of .25 seconds to 64.25 seconds.
SNAP 2-CH 5-60 VDC TIME-PROPORTI
I/O MODULE, CURRENT RATING:500 MA, PRODUCT RANGE, EXTERNAL DEPTH:18.29 MM, EXTERNAL WIDTH:82.55MM,OPTO22
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AOD-29 | 5528-SNAP-AOD-29-ND | 8651880 |
| Product Name | Current Loop Analog Output Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| Auxiliary Outputs | Analog Voltage Output | ||
| User Interface | Computer Programmable | ||
| Application | General Lab & Industrial | ||
| Agency Approval | CE, UL, FM |