The OAC5A output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. This module is equivalent to a single pole, single throw, normally open contact (FORM A, SPST-NO, Make). All AC output modules feature zero voltage turn-on and zero current turn-off.
Typical uses and applications for AC output modules include switching the following loads:
G1 AC Digital Output, 24-280 VAC, 5
I/O MODULE, FOR USE W/ CROUZET SOLID STATE RELAYS, 20 AMP, 280 VAC, 5 VDC, 31.8 MM LENGTH, 43.2 MM WIDTH, 15.2 MM DEPTH. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control OAC5A
| Opto 22 | Galco Industrial Electronics | Radwell International | Classic Automation LLC | |
|---|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition | I/O Modules and Instruments | Data Acquisition |
| Product Number | OAC5A | OAC5A | 29124 | OAC5A |
| Product Name | AC Output VDC Logic | OPTO Output Modules | VDC Logic I/O Module | Opto 22 OAC5A Output Relay Module |
| Form Factor | Stand-alone | |||
| Auxiliary Outputs | Analog Voltage Output | |||
| Application | General Lab & Industrial | |||
| Agency Approval | RoHS, CE, CSA, UL | |||
| Digital I/O Channels | 2 # |