Opto 22 Analog Temperature Input Module SNAP-AICTD

Description
The SNAP-AICTD provides two channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to the pluggable terminal strip on top of the module. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.
Request a Quote Datasheet
Description
The SNAP-AICTD provides two channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to the pluggable terminal strip on top of the module. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Temperature Input Module - SNAP-AICTD - Opto 22
Temecula, CA, USA
Analog Temperature Input Module
SNAP-AICTD
Analog Temperature Input Module SNAP-AICTD
The SNAP-AICTD provides two channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to the pluggable terminal strip on top of the module. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.

The SNAP-AICTD provides two channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to the pluggable terminal strip on top of the module. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.

Supplier's Site Datasheet
PLC Modules - 5528-SNAP-AICTD-ND - DigiKey
Thief River Falls, MN, United States
SNAP 2-CH ANALOG TEMPERATURE INP

SNAP 2-CH ANALOG TEMPERATURE INP

Buy Now Datasheet
VDC Logic I/O Module - 7570288 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
7570288
VDC Logic I/O Module 7570288
INPUT MODULE, SNAP SERIES, 2 CHANNEL, TEMPERATURE, -273 TO 150 DEGREE C, 150 MA, ANALOG. FREE 2 YEAR RADWELL WARRANTY

INPUT MODULE, SNAP SERIES, 2 CHANNEL, TEMPERATURE, -273 TO 150 DEGREE C, 150 MA, ANALOG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Radwell International
Product Category Data Acquisition Systems and Instruments I/O Modules and Instruments I/O Modules and Instruments
Product Number SNAP-AICTD 5528-SNAP-AICTD-ND 7570288
Product Name Analog Temperature Input Module PLC Modules VDC Logic I/O Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval UL, FM, CE, RoHS, DFARs
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
Application General Lab & Industrial
View Details
Universal 4-wire, dual-input transmitter - AWT420 - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
Auxiliary Outputs Analog Voltage Output; Relay Output
User Interface Front Panel; Computer Programmable
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Analog Channels 48 #
View Details