The SNAP-AIVRMS provides two channels of 0-250 V AC or DC analog input. It may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.
SNAP 2-CH 0-250 V RMS AC/DC ANAL
I/O MODULE, CURRENT RATING:170MA, PRODUCT RANGE:-, ACCESSORY TYPE:ANALOGUE RMS INPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:74.93MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:90.17MM, NO. OF ANALOG INPUTS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Opto 22 | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AIVRMS | 5528-SNAP-AIVRMS-ND | 8648086 |
| Product Name | Analog Input Module | PLC Modules | VDC Logic I/O Module |
| Form Factor | Modular Bay or Slot System | ||
| User Interface | Computer Programmable | ||
| Application | General Lab & Industrial | ||
| Agency Approval | UL, FM, CE, RoHS, DFARs | ||
| Analog Channels | 2 # |