Sensata Technologies VDC Logic I/O Module MODC5

Description
I/O MODULE; CURRENT RATING:18MA; PRODUCT RNG:-; ACCESSORY TYPE:DC OUTPUT MODULE; EXTERNAL DEPTH:10.2MM; EXTERNAL WIDTH:43.2MM; FOR USE WITH:CROUZET SOLID STATE RELAYS; INPUT CURRENT MAX:27MA; LGTH:25.4MM; NO. OF ANALOG INPUTS:1 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
I/O MODULE; CURRENT RATING:18MA; PRODUCT RNG:-; ACCESSORY TYPE:DC OUTPUT MODULE; EXTERNAL DEPTH:10.2MM; EXTERNAL WIDTH:43.2MM; FOR USE WITH:CROUZET SOLID STATE RELAYS; INPUT CURRENT MAX:27MA; LGTH:25.4MM; NO. OF ANALOG INPUTS:1 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 401232 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
401232
VDC Logic I/O Module 401232
I/O MODULE; CURRENT RATING:18MA; PRODUCT RNG:-; ACCESSORY TYPE:DC OUTPUT MODULE; EXTERNAL DEPTH:10.2MM; EXTERNAL WIDTH:43.2MM; FOR USE WITH:CROUZET SOLID STATE RELAYS; INPUT CURRENT MAX:27MA; LGTH:25.4MM; NO. OF ANALOG INPUTS:1 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE; CURRENT RATING:18MA; PRODUCT RNG:-; ACCESSORY TYPE:DC OUTPUT MODULE; EXTERNAL DEPTH:10.2MM; EXTERNAL WIDTH:43.2MM; FOR USE WITH:CROUZET SOLID STATE RELAYS; INPUT CURRENT MAX:27MA; LGTH:25.4MM; NO. OF ANALOG INPUTS:1 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 401232
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data