Opto 22 SNAP Series SNAP-ODC-32-SRC

Description
The SNAP-ODC-32-SRC digital output module (load sourcing) provides 32 digital output channels in one compact SNAP module. This module is ideal for OEMs and others with applications with high point counts, or for those requiring a large number of digital output channels on one SNAP I/O rack. The high-density configuration reduces per-point costs of digital I/O systems by providing up to eight times as many I/O channels in the same space. This module is used with SNAP PAC brains and R-series controllers.
Request a Quote Datasheet
Description
The SNAP-ODC-32-SRC digital output module (load sourcing) provides 32 digital output channels in one compact SNAP module. This module is ideal for OEMs and others with applications with high point counts, or for those requiring a large number of digital output channels on one SNAP I/O rack. The high-density configuration reduces per-point costs of digital I/O systems by providing up to eight times as many I/O channels in the same space. This module is used with SNAP PAC brains and R-series controllers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SNAP Series - SNAP-ODC-32-SRC - Opto 22
Temecula, CA, USA
SNAP Series
SNAP-ODC-32-SRC
SNAP Series SNAP-ODC-32-SRC
The SNAP-ODC-32-SRC digital output module (load sourcing) provides 32 digital output channels in one compact SNAP module. This module is ideal for OEMs and others with applications with high point counts, or for those requiring a large number of digital output channels on one SNAP I/O rack. The high-density configuration reduces per-point costs of digital I/O systems by providing up to eight times as many I/O channels in the same space. This module is used with SNAP PAC brains and R-series controllers.

The SNAP-ODC-32-SRC digital output module (load sourcing) provides 32 digital output channels in one compact SNAP module. This module is ideal for OEMs and others with applications with high point counts, or for those requiring a large number of digital output channels on one SNAP I/O rack. The high-density configuration reduces per-point costs of digital I/O systems by providing up to eight times as many I/O channels in the same space.
This module is used with SNAP PAC brains and R-series controllers.

Supplier's Site
PLC Modules - 5528-SNAP-ODC-32-SRC-ND - DigiKey
Thief River Falls, MN, United States
SNAP 32-CHANNEL DIGITAL (DISCRET

SNAP 32-CHANNEL DIGITAL (DISCRET

Buy Now Datasheet
VDC Logic I/O Module - 17353179 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
17353179
VDC Logic I/O Module 17353179
I/O MODULE, CURRENT RATING:150MA, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL DC OUTPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:82.8MM, NO. OF ANALOG OUTPUTS:32 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:150MA, PRODUCT RANGE:-, ACCESSORY TYPE:DIGITAL DC OUTPUT MODULE, EXTERNAL DEPTH:18.29MM, EXTERNAL WIDTH:82.55MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:82.8MM, NO. OF ANALOG OUTPUTS:32 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Radwell International
Product Category Data Acquisition I/O Modules and Instruments I/O Modules and Instruments
Product Number SNAP-ODC-32-SRC 5528-SNAP-ODC-32-SRC-ND 17353179
Product Name SNAP Series PLC Modules VDC Logic I/O Module
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data