The ODC24A output module is used for controlling or switching DC loads of 5-200 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the control logic.
Typical uses and applications for DC output modules include switching the following loads:
I/O MODULE, CURRENT RATING:1A, PRODUCT RANGE:-, ACCESSORY TYPE:DC OUTPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:OPTO22 SNAP PAC SYSTEMS, LENGTH:31.8MM, NO. OF ANALOG INPUTS:1, NO. OF ANALOG OUTPUTS:1 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
OPTO 22 PLCs/Machine Control ODC24A
| Opto 22 | Radwell International | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | ODC24A | 4833907 |
| Product Name | DC Output VDC Logic | VDC Logic I/O Module |
| Form Factor | Stand-alone | |
| Auxiliary Outputs | Analog Voltage Output | |
| Application | General Lab & Industrial | |
| Agency Approval | RoHS, CE, CSA, UL |