Sensata Technologies VDC Logic I/O Module ODC24

Description
I/O MODULE, CURRENT RATING:3 AMP, DC OUTPUT MODULE, DEPTH:15.2 MM,WIDTH: 43.2 MM, LENGTH: 31.8 MM, NO. OF ANALOG INPUTS:1, NO. OF ANALOG OUTPUTS:1. FREE 2 YEAR RADWELL WARRANTY
Description
I/O MODULE, CURRENT RATING:3 AMP, DC OUTPUT MODULE, DEPTH:15.2 MM,WIDTH: 43.2 MM, LENGTH: 31.8 MM, NO. OF ANALOG INPUTS:1, NO. OF ANALOG OUTPUTS:1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 401243 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
401243
VDC Logic I/O Module 401243
I/O MODULE, CURRENT RATING:3 AMP, DC OUTPUT MODULE, DEPTH:15.2 MM,WIDTH: 43.2 MM, LENGTH: 31.8 MM, NO. OF ANALOG INPUTS:1, NO. OF ANALOG OUTPUTS:1. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:3 AMP, DC OUTPUT MODULE, DEPTH:15.2 MM,WIDTH: 43.2 MM, LENGTH: 31.8 MM, NO. OF ANALOG INPUTS:1, NO. OF ANALOG OUTPUTS:1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 401243
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

PLC Modules - 2084-AMAX-5074-A-ND - DigiKey
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
PLC Modules - 2946-750-632/000-100-ND - DigiKey
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Intelligent Central Units -  - iba America LLC
Specs
Form Factor DIN Rail
View Details