Manufacturer: Rohm Semiconductor
Win Source Part Number: 1116255-UDZVTE-1739B
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Zener (Nom) (Vz): 39V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Zener Diode 39V 200mW Surface Mount UMD2
Zener Diode 39V 200mW Surface Mount UMD2
Zener Diode 39V 200mW Surface Mount UMD2
DIODE ZENER 39V 200MW UMD2 Product overview: UDZVTE-1739B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVTE-1739B can be used for catalog matching and distributor lookup.
ZENER DIODE, 39V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:39V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 39V 200MW UMD2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1116255-UDZVTE-1739B | UDZVTE-1739BDKR-ND | 287-UDZVTE-1739B | 74AC2272 | UDZVTE-1739B |
| Product Name | Diodes - Zener - Single - UDZVTE-1739B | Single Zener Diodes | 39V 200MW Zener Diode | Zener Diode, 39V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | UMD2 | Tape & Reel (TR) | SOD-323; SOD-323FL | UMD2 | |
| VZ | 39 volts | 39 volts | 39 volts | 39 volts | |
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |