DIODES Incorporated Single Diodes UF3001

Description
Diode Standard 50V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 50V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF3001-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF3001-ND
Single Diodes UF3001-ND
Diode Standard 50V 3A Through Hole DO-201AD

Diode Standard 50V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - UF3001 - 901866-UF3001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF3001
901866-UF3001
Diodes, Rectifiers - Single - UF3001 901866-UF3001
Manufacturer: Diodes Incorporated Win Source Part Number: 901866-UF3001 Features: Diode Standard 50 V 3A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Bulk Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: UF3001 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 901866-UF3001
Features: Diode Standard 50 V 3A Through Hole DO-201AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Bulk
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: UF3001
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
50V 3A Diode and Rectifier - 280-UF3001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 3A Diode and Rectifier
280-UF3001
50V 3A Diode and Rectifier 280-UF3001
DIODE GEN PURP 50V 3A DO201AD Product overview: UF3001 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF3001 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 3A DO201AD Product overview: UF3001 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF3001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF3001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF3001
Discrete Semiconductor Products - Diodes - Rectifiers UF3001
DIODE GEN PURP 50V 3A DO201AD

DIODE GEN PURP 50V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number UF3001-ND 901866-UF3001 280-UF3001 UF3001
Product Name Single Diodes Diodes, Rectifiers - Single - UF3001 50V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data