Diode Standard 800V 1A Surface Mount DO-214AA (SMB)
Rectifiers 800Vr 560Vrms 800V 1.0A 10uA 17pF
DIODE GEN PURP 800V 1A DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | UF1K-TP-ND | UF1K-TP | UF1K-TP |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) |