onsemi Schottky Diodes & Rectifiers UF4006

Description
Diode 800V 1A Fast Rectifier 75ns D0-41
Request a Quote Datasheet
Description
Diode 800V 1A Fast Rectifier 75ns D0-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7599434P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7599434P
Schottky Diodes & Rectifiers 7599434P
Diode 800V 1A Fast Rectifier 75ns D0-41

Diode 800V 1A Fast Rectifier 75ns D0-41

Supplier's Site
Schottky Diodes & Rectifiers - 7599434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7599434
Schottky Diodes & Rectifiers 7599434
Diode 800V 1A Fast Rectifier 75ns D0-41

Diode 800V 1A Fast Rectifier 75ns D0-41

Supplier's Site
Schottky Diodes & Rectifiers - 1661680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661680
Schottky Diodes & Rectifiers 1661680
Diode 800V 1A Fast Rectifier 75ns D0-41

Diode 800V 1A Fast Rectifier 75ns D0-41

Supplier's Site
Single Diodes - UF4006CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4006CT-ND
Single Diodes UF4006CT-ND
Diode Standard 800V 1A Through Hole DO-41

Diode Standard 800V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - UF4006TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4006TR-ND
Single Diodes UF4006TR-ND
Diode Standard 800V 1A Through Hole DO-41

Diode Standard 800V 1A Through Hole DO-41

Buy Now Datasheet
 - UF4006 - Rochester Electronics
Newburyport, MA, United States
1.0A Ultra Fast Recovery Rectifier

1.0A Ultra Fast Recovery Rectifier

Supplier's Site Datasheet
 - UF4006 - Rochester Electronics
Newburyport, MA, United States
1.0A Ultra Fast Recovery Rectifier

1.0A Ultra Fast Recovery Rectifier

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF4006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF4006
Discrete Semiconductor Products - Diodes - Rectifiers UF4006
ULTRFAST DO41 800V 1A 75NS 175C

ULTRFAST DO41 800V 1A 75NS 175C

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UF4006
Rectifiers UF4006
Rectifiers 800V 1a Rectifier Glass Passivated

Rectifiers 800V 1a Rectifier Glass Passivated

Buy Now Datasheet
Fast Recovery Diode, 1A, 800V Do-41; Repetitive Peak Reverse Voltage Onsemi - 38C8677 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 800V Do-41; Repetitive Peak Reverse Voltage Onsemi
38C8677
Fast Recovery Diode, 1A, 800V Do-41; Repetitive Peak Reverse Voltage Onsemi 38C8677
FAST RECOVERY DIODE, 1A, 800V DO-41; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 800V DO-41; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Fast, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi - 29X6883 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Fast, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi
29X6883
Rectifier, Fast, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi 29X6883
RECTIFIER, FAST, 1A, 800V, DO-204AL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

RECTIFIER, FAST, 1A, 800V, DO-204AL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Step Recovery Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 7599434P 7599434 UF4006CT-ND UF4006 UF4006 UF4006 38C8677 29X6883
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Fast Recovery Diode, 1A, 800V Do-41; Repetitive Peak Reverse Voltage Onsemi Rectifier, Fast, 1A, 800V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi
Rectifier Configuration / Technology Fast Recovery Rectifier Fast Recovery Rectifier
Package DO-41; DO-41 Do-41 DO-41; Axial Lead / DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS
trr 75 ns 75 ns 75 ns
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data