Diode Standard 800V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 800V 1A DO204AL
Rectifiers 800 Volt 1.0A 75ns 30A IFSM Trim Leads
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | UF4006-E3/53-ND | UF4006-E3/53 | UF4006-E3/53 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |