Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
DIODE 1 A, 50 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UF4001-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4001-E3/54 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 1A DO204AL
FAST RECOVERY DIODE, 1A, 50V, DO-204AL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
DIODE RECTIFIER, FAST, 1A, 50V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | UF4001-E3/54GITR-ND | 280-UF4001-E3/54 | UF4001-E3/54 | 77K9804 | 29X0573 | UF4001-E3/54 |
| Product Name | Single Diodes | 1 A 50 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 1A, 50V, Do-204Al; Repetitive Peak Reverse Voltage Vishay | Diode Rectifier, Fast, 1A, 50V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Package | Tape and Reel | DO-41 | DO-41; DO-41 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 1 amps | |||||
| Life Cycle Stage | Active |