Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Rectifiers 100 Volt 1.0A 50ns 30A IFSM Trim Leads
DIODE GEN PURP 100V 1A DO204AL
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | UF4002-E3/53-ND | UF4002-E3/53 | UF4002-E3/53 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |