ROHM Semiconductor USA, LLC 27V 200MW Zener Diode UDZSTE-1727B

Description
DIODE ZENER 27V 200MW UMD2 Product overview: UDZSTE-1727B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-1727B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 27V 200MW UMD2 Product overview: UDZSTE-1727B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-1727B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 200MW Zener Diode - 287-UDZSTE-1727B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 200MW Zener Diode
287-UDZSTE-1727B
27V 200MW Zener Diode 287-UDZSTE-1727B
DIODE ZENER 27V 200MW UMD2 Product overview: UDZSTE-1727B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-1727B can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 200MW UMD2 Product overview: UDZSTE-1727B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-1727B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - UDZSTE-1727B - 035906-UDZSTE-1727B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZSTE-1727B
035906-UDZSTE-1727B
Diodes - Zener - Single - UDZSTE-1727B 035906-UDZSTE-1727B
Manufacturer: Rohm Semiconductor Win Source Part Number: 035906-UDZSTE-1727B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035906-UDZSTE-1727B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - UDZSTE-1727BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-1727BCT-ND
Single Zener Diodes UDZSTE-1727BCT-ND
Zener Diode 27V 200mW ±3% Surface Mount UMD2

Zener Diode 27V 200mW ±3% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZSTE-1727BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-1727BTR-ND
Single Zener Diodes UDZSTE-1727BTR-ND
Zener Diode 27V 200mW ±3% Surface Mount UMD2

Zener Diode 27V 200mW ±3% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZSTE-1727BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-1727BDKR-ND
Single Zener Diodes UDZSTE-1727BDKR-ND
Zener Diode 27V 200mW ±3% Surface Mount UMD2

Zener Diode 27V 200mW ±3% Surface Mount UMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZSTE-1727B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZSTE-1727B
Discrete Semiconductor Products - Diodes - Zener UDZSTE-1727B
DIODE ZENER 27V 200MW UMD2

DIODE ZENER 27V 200MW UMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-UDZSTE-1727B 035906-UDZSTE-1727B UDZSTE-1727BCT-ND UDZSTE-1727B
Product Name 27V 200MW Zener Diode Diodes - Zener - Single - UDZSTE-1727B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) UMD2 UMD2
RoHS Compliant RoHS
VZ 27 volts 27 volts 27 volts
ZZT 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data