Manufacturer: ON Semiconductor
Win Source Part Number: 1116270-UESD3.3ST5G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 80pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-723
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 5V
Max Clamping Voltage: 10.9V
Peak Pulse Current(Ippm): 10.4A (8/20μs)
Power Dissipation - Pd: 113W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
10.9V Clamp 10.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723
3.3V Unidirectional ESD Suppressor, 80pF, 10.4A, SOD-723 Product overview: UESD3.3ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 80pF, 10.4A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, 80pF, 10.4A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UESD3.3ST5G can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 10.9VC SOD723
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116270-UESD3.3ST5G | UESD3.3ST5G-ND | 144-UESD3.3ST5G | UESD3.3ST5G |
| Product Name | TVS - TVS - Diodes - UESD3.3ST5G | TVS Diodes | 3.3V 80pF 10.4A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-723 | SOD-723 | Tape and Reel | SOD-723 |
| VWM | 3.3 volts | |||
| IPPM | 10.4 amps | |||
| VC | 10.9 volts | 10.9 volts | 10.9 volts | |
| VBR | 5 volts | 5 volts | 5 volts |