Zener Diode 2.2V 200mW ±4.32% Surface Mount UMD2
Zener Diode 2.2V 200mW ±4.32% Surface Mount UMD2
Zener Diode 2.2V 200mW ±4.32% Surface Mount UMD2
200mW 2.2V SOD-323FL Zener Diode for
ZENER DIODE, AEC-Q101, 0.2W, SOD-323FL; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVFH Series; RoHS Compliant: Yes
DIODE ZENER 2.2V 200MW UMD2
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVFHTE-172.2BTR-ND | 264801 | 91Y7093 | UDZVFHTE-172.2B |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, Aec-Q101, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | UMD-2 | SOD-323; SOD-323FL | UMD2 | |
| Pin Count | 2 | 2 | ||
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 2.2 volts | 2.2 volts |