ROHM Semiconductor USA, LLC 33V 200MW Zener Diode UDZSTE-1733B

Description
DIODE ZENER 33V 200MW UMD2 Product overview: UDZSTE-1733B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-1733B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 33V 200MW UMD2 Product overview: UDZSTE-1733B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-1733B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 200MW Zener Diode - 287-UDZSTE-1733B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 200MW Zener Diode
287-UDZSTE-1733B
33V 200MW Zener Diode 287-UDZSTE-1733B
DIODE ZENER 33V 200MW UMD2 Product overview: UDZSTE-1733B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-1733B can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 200MW UMD2 Product overview: UDZSTE-1733B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-1733B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - UDZSTE-1733BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-1733BCT-ND
Single Zener Diodes UDZSTE-1733BCT-ND
Zener Diode 33V 200mW ±3% Surface Mount UMD2

Zener Diode 33V 200mW ±3% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZSTE-1733BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-1733BTR-ND
Single Zener Diodes UDZSTE-1733BTR-ND
Zener Diode 33V 200mW ±3% Surface Mount UMD2

Zener Diode 33V 200mW ±3% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZSTE-1733BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-1733BDKR-ND
Single Zener Diodes UDZSTE-1733BDKR-ND
Zener Diode 33V 200mW ±3% Surface Mount UMD2

Zener Diode 33V 200mW ±3% Surface Mount UMD2

Buy Now Datasheet
Diodes - Zener - Single - UDZSTE-1733B - 035912-UDZSTE-1733B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZSTE-1733B
035912-UDZSTE-1733B
Diodes - Zener - Single - UDZSTE-1733B 035912-UDZSTE-1733B
Manufacturer: Rohm Semiconductor Win Source Part Number: 035912-UDZSTE-1733B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 100nA @ 25V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035912-UDZSTE-1733B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 100nA @ 25V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
UDZSTE-1733B
Zener Diodes UDZSTE-1733B
Zener Diodes 33V 5MA

Zener Diodes 33V 5MA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-UDZSTE-1733B UDZSTE-1733BCT-ND 035912-UDZSTE-1733B UDZSTE-1733B
Product Name 33V 200MW Zener Diode Single Zener Diodes Diodes - Zener - Single - UDZSTE-1733B Zener Diodes
Package Tape & Reel (TR) UMD2
RoHS Compliant RoHS
VZ 33 volts 33 volts
ZZT 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data