Microchip Technology, Inc. Single Diodes UES706HR2

Description
Diode Standard 400V 20A (DC) Chassis, Stud Mount DO-4
Request a Quote Datasheet
Description
Diode Standard 400V 20A (DC) Chassis, Stud Mount DO-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UES706HR2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UES706HR2-ND
Single Diodes UES706HR2-ND
Diode Standard 400V 20A (DC) Chassis, Stud Mount DO-4

Diode Standard 400V 20A (DC) Chassis, Stud Mount DO-4

Buy Now Datasheet
Diodes, Rectifiers - Single - UES706HR2 - 901862-UES706HR2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UES706HR2
901862-UES706HR2
Diodes, Rectifiers - Single - UES706HR2 901862-UES706HR2
Manufacturer: Microchip Technology Win Source Part Number: 901862-UES706HR2 Features: Diode Standard 400 V 20A (DC) Chassis, Stud Mount DO-4 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-203AA, DO-4, Stud Mounting: Chassis, Stud Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: DO-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 901862-UES706HR2
Features: Diode Standard 400 V 20A (DC) Chassis, Stud Mount DO-4
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: DO-203AA, DO-4, Stud
Mounting: Chassis, Stud Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: DO-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
400V 20A Diode and Rectifier - 280-UES706HR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 20A Diode and Rectifier
280-UES706HR2
400V 20A Diode and Rectifier 280-UES706HR2
DIODE GEN PURP 400V 20A DO4 Product overview: UES706HR2 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UES706HR2 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 20A DO4 Product overview: UES706HR2 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UES706HR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UES706HR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UES706HR2
Discrete Semiconductor Products - Diodes - Rectifiers UES706HR2
DIODE GEN PURP 400V 20A DO4

DIODE GEN PURP 400V 20A DO4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number UES706HR2-ND 901862-UES706HR2 280-UES706HR2 UES706HR2
Product Name Single Diodes Diodes, Rectifiers - Single - UES706HR2 400V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data