Manufacturer: Vishay
Win Source Part Number: 901868-UF4004-E3/73
Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: UF4004
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: UF4004-E3/73GICT, UF4004-E3/73-ND, UF4004-E3/73GITB
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
DIODE 1 A, 400 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UF4004-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4004-E3/73 can be used for catalog matching and distributor lookup.
Rectifiers 400 Volt 1.0A 50ns 30 Amp IFSM
RECTIFIER, 400V, 1A, DO-41; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 400V 1A DO204AL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 901868-UF4004-E3/73 | UF4004-E3/73GITB-ND | 280-UF4004-E3/73 | UF4004-E3/73 | 98K2114 | UF4004-E3/73 |
| Product Name | Diodes, Rectifiers - Single - UF4004-E3/73 | Single Diodes | 1 A 400 V Diode and Rectifier | Rectifiers | Rectifier, 400V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 400 V 1A Through Hole DO-204AL (DO-41) | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ? to 150 C (? to 302 F) | |||
| Package | Ammo Pack | DO-41; DO-41 | DO-41 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1 amps |