ROHM Semiconductor USA, LLC Diodes - Zener - Single - UDZSTE-1730B UDZSTE-1730B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 035911-UDZSTE-1730B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 100nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 035911-UDZSTE-1730B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 100nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - UDZSTE-1730B - 035911-UDZSTE-1730B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZSTE-1730B
035911-UDZSTE-1730B
Diodes - Zener - Single - UDZSTE-1730B 035911-UDZSTE-1730B
Manufacturer: Rohm Semiconductor Win Source Part Number: 035911-UDZSTE-1730B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 100nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035911-UDZSTE-1730B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 100nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - UDZSTE-1730BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-1730BDKR-ND
Single Zener Diodes UDZSTE-1730BDKR-ND
Zener Diode 30V 200mW ±3% Surface Mount UMD2

Zener Diode 30V 200mW ±3% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZSTE-1730BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-1730BTR-ND
Single Zener Diodes UDZSTE-1730BTR-ND
Zener Diode 30V 200mW ±3% Surface Mount UMD2

Zener Diode 30V 200mW ±3% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - UDZSTE-1730BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-1730BCT-ND
Single Zener Diodes UDZSTE-1730BCT-ND
Zener Diode 30V 200mW ±3% Surface Mount UMD2

Zener Diode 30V 200mW ±3% Surface Mount UMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZSTE-1730B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZSTE-1730B
Discrete Semiconductor Products - Diodes - Zener UDZSTE-1730B
DIODE ZENER 30V 200MW UMD2

DIODE ZENER 30V 200MW UMD2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 035911-UDZSTE-1730B UDZSTE-1730BDKR-ND UDZSTE-1730B
Product Name Diodes - Zener - Single - UDZSTE-1730B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Declining; Not For New Designs Active
Package UMD2 UMD2
VZ 30 volts 30 volts
ZZT 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Voltage regulator diodes - 1N4747A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 7081891P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details