PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single UF2010G_R2_00001

Description
Win Source Part Number: 962695-UF2010G_R2_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 4,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 2 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Capacitance @ Vr, F: 35pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-UF2010G_R2_0000 1DKR-ND,3757-UF2010G _R2_00001TR,3757-UF2 010G_R2_00001DKRINAC TIVE,3757-UF2010G_R2 _00001DKR,3757-UF201 0G_R2_00001CT
Request a Quote Datasheet
Description
Win Source Part Number: 962695-UF2010G_R2_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 4,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 2 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Capacitance @ Vr, F: 35pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-UF2010G_R2_0000 1DKR-ND,3757-UF2010G _R2_00001TR,3757-UF2 010G_R2_00001DKRINAC TIVE,3757-UF2010G_R2 _00001DKR,3757-UF201 0G_R2_00001CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 962695-UF2010G_R2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
962695-UF2010G_R2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 962695-UF2010G_R2_00001
Win Source Part Number: 962695-UF2010G_R2_00 001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 4,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 2 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Capacitance @ Vr, F: 35pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-UF2010G_R2_0000 1DKR-ND,3757-UF2010G _R2_00001TR,3757-UF2 010G_R2_00001DKRINAC TIVE,3757-UF2010G_R2 _00001DKR,3757-UF201 0G_R2_00001CT

Win Source Part Number: 962695-UF2010G_R2_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 4,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 2 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Capacitance @ Vr, F: 35pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-UF2010G_R2_00001DKR-ND,3757-UF2010G_R2_00001TR,3757-UF2010G_R2_00001DKRINACTIVE,3757-UF2010G_R2_00001DKR,3757-UF2010G_R2_00001CT

Buy Now Datasheet
Single Diodes - 3757-UF2010G_R2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 2A Through Hole DO-15

Diode Standard 1000V 2A Through Hole DO-15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 962695-UF2010G_R2_00001 3757-UF2010G_R2_00001TR-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Diode Type Standard
VF 1.7 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
High Current Power Rectifiers - FXSET130304 - Micross Components, Inc.
Specs
Diode Type High Current Rectifier Assemblies
Diode Applications Rectifier
IF 15000 mA
View Details
Hard To Find - 80SQ035 - 1133853-80SQ035 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details