Micro Commercial Components Corp. Single Diodes UF4006GP-TP

Description
Diode Standard 800V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 800V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF4006GP-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4006GP-TP-ND
Single Diodes UF4006GP-TP-ND
Diode Standard 800V 1A Through Hole DO-41

Diode Standard 800V 1A Through Hole DO-41

Buy Now Datasheet
800V 1A Diode and Rectifier - 280-UF4006GP-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-UF4006GP-TP
800V 1A Diode and Rectifier 280-UF4006GP-TP
DIODE GEN PURP 800V 1A DO41 Product overview: UF4006GP-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4006GP-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 1A DO41 Product overview: UF4006GP-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4006GP-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366735-UF4006GP-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366735-UF4006GP-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366735-UF4006GP-TP
Win Source Part Number: 1366735-UF4006GP-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Base Product Number: UF4006 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 800 V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366735-UF4006GP-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: UF4006
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UF4006GP-TP
Rectifiers UF4006GP-TP
Rectifiers 800Vrm 30A Ifsm 1.0A 1.7Vf 5.0uA 800Vr

Rectifiers 800Vrm 30A Ifsm 1.0A 1.7Vf 5.0uA 800Vr

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF4006GP-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF4006GP-TP
Discrete Semiconductor Products - Diodes - Rectifiers UF4006GP-TP
DIODE GEN PURP 800V 1A DO41

DIODE GEN PURP 800V 1A DO41

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number UF4006GP-TP-ND 280-UF4006GP-TP 1366735-UF4006GP-TP UF4006GP-TP UF4006GP-TP
Product Name Single Diodes 800V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-41; DO-41 DO-41
RoHS Compliant RoHS
VF 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data