ROHM Semiconductor USA, LLC Diodes - Zener - Single - UDZSTE-1736B UDZSTE-1736B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 035913-UDZSTE-1736B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 100nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 035913-UDZSTE-1736B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 100nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - UDZSTE-1736B - 035913-UDZSTE-1736B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZSTE-1736B
035913-UDZSTE-1736B
Diodes - Zener - Single - UDZSTE-1736B 035913-UDZSTE-1736B
Manufacturer: Rohm Semiconductor Win Source Part Number: 035913-UDZSTE-1736B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 100nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035913-UDZSTE-1736B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 100nA @ 27V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 300 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
36V 200MW Zener Diode - 287-UDZSTE-1736B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 200MW Zener Diode
287-UDZSTE-1736B
36V 200MW Zener Diode 287-UDZSTE-1736B
DIODE ZENER 36V 200MW UMD2 Product overview: UDZSTE-1736B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-1736B can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 200MW UMD2 Product overview: UDZSTE-1736B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-1736B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - UDZSTE-1736BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-1736BTR-ND
Single Zener Diodes UDZSTE-1736BTR-ND
Zener Diode 36V 200mW ±3% Surface Mount UMD2

Zener Diode 36V 200mW ±3% Surface Mount UMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZSTE-1736B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZSTE-1736B
Discrete Semiconductor Products - Diodes - Zener UDZSTE-1736B
DIODE ZENER 36V 200MW UMD2

DIODE ZENER 36V 200MW UMD2

Supplier's Site
DIODE ZENER 36V 200MW UMD2 - 687-UDZSTE-1736B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 36V 200MW UMD2
687-UDZSTE-1736B
DIODE ZENER 36V 200MW UMD2 687-UDZSTE-1736B
DIODE ZENER 36V 200MW UMD2

DIODE ZENER 36V 200MW UMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
UDZSTE-1736B
Zener Diodes UDZSTE-1736B
Zener Diodes 36V 5MA

Zener Diodes 36V 5MA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 035913-UDZSTE-1736B 287-UDZSTE-1736B UDZSTE-1736BTR-ND UDZSTE-1736B 687-UDZSTE-1736B UDZSTE-1736B
Product Name Diodes - Zener - Single - UDZSTE-1736B 36V 200MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 36V 200MW UMD2 Zener Diodes
Life Cycle Stage Declining; Not For New Designs Active Declining; Not For New Designs
Package UMD2 Tape & Reel (TR) UMD2 SOD-323; SC-90, SOD-323F
VZ 36 volts 36 volts 36 volts
ZZT 300 ohms 300 ohms 300 ohms
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data