DIODE ZENER 24V 200MW UMD2 Product overview: UDZSTE-1724B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-1724B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 035905-UDZSTE-1724B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 19V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 120 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Zener Diode 24V 200mW ±2% Surface Mount UMD2
Zener Diode 24V 200mW ±2% Surface Mount UMD2
DIODE ZENER 24V 200MW UMD2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-UDZSTE-1724B | 035905-UDZSTE-1724B | UDZSTE-1724BCT-ND | UDZSTE-1724B | UDZSTE-1724B |
| Product Name | 24V 200MW Zener Diode | Diodes - Zener - Single - UDZSTE-1724B | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | UMD2 | UMD2 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 24 volts | 24 volts | 24 volts | ||
| ZZT | 120 ohms | 120 ohms | 120 ohms |