Zener Diode 47V 200mW ±5.32% Surface Mount UMD2
Zener Diode 47V 200mW ±5.32% Surface Mount UMD2
Zener Diode 47V 200mW ±5.32% Surface Mount UMD2
DIODE ZENER 47V 200MW UMD2
ZENER DIODE, 47V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:47V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-UDZVTE-1747TR-ND | UDZVTE-1747 | 81AC5536 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 47V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active | ||
| Package | UMD2 | SOD-323; SOD-323FL | |
| VZ | 47 volts | 47 volts | |
| ZZT | 600 ohms |