ROHM Semiconductor USA, LLC Single Zener Diodes UDZVTE-1743

Description
Zener Diode 43V 200mW ±5.81% Surface Mount UMD2
Request a Quote Datasheet
Description
Zener Diode 43V 200mW ±5.81% Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-UDZVTE-1743TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-UDZVTE-1743TR-ND
Single Zener Diodes 846-UDZVTE-1743TR-ND
Zener Diode 43V 200mW ±5.81% Surface Mount UMD2

Zener Diode 43V 200mW ±5.81% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - 846-UDZVTE-1743CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-UDZVTE-1743CT-ND
Single Zener Diodes 846-UDZVTE-1743CT-ND
Zener Diode 43V 200mW ±5.81% Surface Mount UMD2

Zener Diode 43V 200mW ±5.81% Surface Mount UMD2

Buy Now Datasheet
Single Zener Diodes - 846-UDZVTE-1743DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-UDZVTE-1743DKR-ND
Single Zener Diodes 846-UDZVTE-1743DKR-ND
Zener Diode 43V 200mW ±5.81% Surface Mount UMD2

Zener Diode 43V 200mW ±5.81% Surface Mount UMD2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
UDZVTE-1743
Zener Diodes UDZVTE-1743
Zener Diodes

Zener Diodes

Buy Now Datasheet
Zener Diode, 43V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Rohm - 81AC5535 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 43V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Rohm
81AC5535
Zener Diode, 43V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Rohm 81AC5535
ZENER DIODE, 43V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:43V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 43V, 0.2W, SOD-323FL; Zener Voltage Vz Typ:43V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZVTE-1743 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZVTE-1743
Discrete Semiconductor Products - Diodes - Zener UDZVTE-1743
DIODE ZENER 43V 200MW UMD2

DIODE ZENER 43V 200MW UMD2

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-UDZVTE-1743TR-ND UDZVTE-1743 81AC5535 UDZVTE-1743
Product Name Single Zener Diodes Zener Diodes Zener Diode, 43V, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Package SOD-323; SOD-323FL-2 SOD-323; SOD-323FL UMD2
Pin Count 2
RoHS Compliant RoHS
VZ 43 volts 43 volts
Unlock Full Specs
to access all available technical data