Taiwan Semiconductor Co., Ltd. Single Diodes UF4004

Description
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-UF4004TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-UF4004TR-ND
Single Diodes 1801-UF4004TR-ND
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1801-UF4004CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-UF4004CT-ND
Single Diodes 1801-UF4004CT-ND
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Buy Now Datasheet
Rectifier, Single, 400V, Do204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 99AC9787 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 400V, Do204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
99AC9787
Rectifier, Single, 400V, Do204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 99AC9787
RECTIFIER, SINGLE, 400V, DO204AL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

RECTIFIER, SINGLE, 400V, DO204AL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Rectifiers
Product Number 1801-UF4004TR-ND 99AC9787
Product Name Single Diodes Rectifier, Single, 400V, Do204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5802 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Specs
Rectifier Configuration / Technology Schottky
Package Do-34
RoHS Compliant RoHS
View Details
80V 200MA Diode and Rectifier - 280-BAS16-02L E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers