Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1276846-UF10DCT-E3/4
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Supplier Device Package: ITO-220AB
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 5A
Current - Reverse Leakage at Vr: 5μA at 200V
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARRAY GP 200V 5A ITO220AB Product overview: UF10DCT-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UF10DCT-E3/4W can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 5A ITO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1276846-UF10DCT-E3/4W | UF10DCT-E3/4W-ND | 286-UF10DCT-E3/4W | UF10DCT-E3/4W |
| Product Name | Diodes, Rectifiers - Arrays - UF10DCT-E3/4W | Diode Arrays | 200V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 1.1 volts | 1.1 volts | ||
| VR | 200 volts | |||
| IR | 0.0050 mA |