Diode Standard 100V 2A Through Hole DO-15
DIODE GEN PURP 100V 2A DO15 Product overview: UF2002-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF2002-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 798777-UF2002-T
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AC, DO-15, Axial
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: UF2002
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-15
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): HER202G; HER202; HER202-T3;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 100V 2A DO15
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | UF2002-T-ND | 280-UF2002-T | 798777-UF2002-T | UF2002-T |
| Product Name | Single Diodes | 100V 2A Diode and Rectifier | Diodes, Rectifiers - Single - UF2002-T | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | DO-15 | ||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts |