Zener Diode 9.1V 200mW ±2.09% Surface Mount UMD2
Zener Diode 9.1V 200mW ±2.09% Surface Mount UMD2
Zener Diode 9.1V 200mW ±2.09% Surface Mount UMD2
DIODE ZENER 9.1V 200MW UMD2 Product overview: UDZVFHTE-179.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVFHTE-179.1B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 938127-UDZVFHTE-179.
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 9.1 V 200 mW ±2.09% Surface Mount UMD2
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: UDZVFHTE
Categories: Discrete Semiconductor Products
Case / Package: UMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: UDZVFHTE-179.1BDKR, UDZVFHTE-179.1BCT, UDZVFHTE-179.1BTR
ZENER DIODE, 9.1V, SOD-323FL; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVF Series; Automotive RoHS Compliant: Yes
Zener Diodes 8.85-9.23V 5mA SOD-323FL; UMD2
DIODE ZENER 9.1V 200MW UMD2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVFHTE-179.1BTR-ND | 287-UDZVFHTE-179.1B | 938127-UDZVFHTE-179.1B | 2160021 | 2160021P | 78Y8647 | UDZVFHTE-179.1B | UDZVFHTE-179.1B |
| Product Name | Single Zener Diodes | 9.1V 200MW Zener Diode | Diodes - Zener - Single - UDZVFHTE-179.1B | Zener Diodes | Zener Diodes | Zener Diode, 9.1V, Sod-323Fl; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |||
| Package | Tape & Reel (TR) | UMD2 | SOD-323; Sod-323fl | SOD-323; SOD-323FL | SOD-323; SOD-323FL | SOD-323; SOD-323FL-2 | UMD2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | |||||
| ZZT | 30 ohms | 30 ohms |