ROHM Semiconductor USA, LLC Single Zener Diodes UDZSTE-173.0B

Description
Zener Diode 3V 200mW ±3% Surface Mount UMD2
Request a Quote Datasheet
Description
Zener Diode 3V 200mW ±3% Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - UDZSTE-173.0BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-173.0BTR-ND
Single Zener Diodes UDZSTE-173.0BTR-ND
Zener Diode 3V 200mW ±3% Surface Mount UMD2

Zener Diode 3V 200mW ±3% Surface Mount UMD2

Buy Now Datasheet
3V 200MW Zener Diode - 287-UDZSTE-173.0B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 200MW Zener Diode
287-UDZSTE-173.0B
3V 200MW Zener Diode 287-UDZSTE-173.0B
DIODE ZENER 3V 200MW UMD2 Product overview: UDZSTE-173.0B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-173.0B can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 200MW UMD2 Product overview: UDZSTE-173.0B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-173.0B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - UDZSTE-173.0B - 035907-UDZSTE-173.0B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZSTE-173.0B
035907-UDZSTE-173.0B
Diodes - Zener - Single - UDZSTE-173.0B 035907-UDZSTE-173.0B
Manufacturer: Rohm Semiconductor Win Source Part Number: 035907-UDZSTE-173.0B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 120 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035907-UDZSTE-173.0B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 120 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZSTE-173.0B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZSTE-173.0B
Discrete Semiconductor Products - Diodes - Zener UDZSTE-173.0B
DIODE ZENER 3V 200MW UMD2

DIODE ZENER 3V 200MW UMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
UDZSTE-173.0B
Zener Diodes UDZSTE-173.0B
Zener Diodes 3.0V

Zener Diodes 3.0V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number UDZSTE-173.0BTR-ND 287-UDZSTE-173.0B 035907-UDZSTE-173.0B UDZSTE-173.0B UDZSTE-173.0B
Product Name Single Zener Diodes 3V 200MW Zener Diode Diodes - Zener - Single - UDZSTE-173.0B Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) UMD2 UMD2
RoHS Compliant RoHS
ZZT 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data