Zener Diode 27V 200mW ±2.48% Surface Mount UMD2
Zener Diode 27V 200mW ±2.48% Surface Mount UMD2
Zener Diode 27V 200mW ±2.48% Surface Mount UMD2
ZENER DIODE, AEC-Q101, 0.2W, SOD-323FL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVFH Series; RoHS Compliant: Yes
DIODE ZENER 27V 200MW UMD2
Zener Diodes 26.19-27.53V 5mA SOD-323FL; UMD2
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZVFHTE-1727BCT-ND | 91Y7095 | UDZVFHTE-1727B | UDZVFHTE-1727B |
| Product Name | Single Zener Diodes | Zener Diode, Aec-Q101, 0.2W, Sod-323Fl; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323FL | UMD2 | SOD-323; SOD-323FL-2 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| VZ | 27 volts | 27 volts |