Win Source Part Number: 1130533-UF3010G_R2_0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,250
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 100 ns
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-UF3010G_R2_0000
Diode Standard 1000V 3A Through Hole DO-201AD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1130533-UF3010G_R2_00001 | 3757-UF3010G_R2_00001TR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Diode Type | Standard | |
| VF | 1.7 volts | |
| VR | 1000 volts |