DIODES Incorporated Single Diodes UF1001-T

Description
Diode Standard 50V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 50V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF1001DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF1001DICT-ND
Single Diodes UF1001DICT-ND
Diode Standard 50V 1A Through Hole DO-41

Diode Standard 50V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - UF1001DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF1001DITR-ND
Single Diodes UF1001DITR-ND
Diode Standard 50V 1A Through Hole DO-41

Diode Standard 50V 1A Through Hole DO-41

Buy Now Datasheet
50V 1A Diode and Rectifier - 280-UF1001-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-UF1001-T
50V 1A Diode and Rectifier 280-UF1001-T
DIODE GEN PURP 50V 1A DO41 Product overview: UF1001-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF1001-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 1A DO41 Product overview: UF1001-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF1001-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UF1001-T - 798775-UF1001-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF1001-T
798775-UF1001-T
Diodes, Rectifiers - Single - UF1001-T 798775-UF1001-T
Manufacturer: Diodes Incorporated Win Source Part Number: 798775-UF1001-T Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AL, DO-41, Axial Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Family Name: UF1001 Categories: Discrete Semiconductor Products Manufacturer Package: DO-41 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): UF4001R1G; HER101-GT3; UF4001X0G; UF4001-T3; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 798775-UF1001-T
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: UF1001
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-41
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): UF4001R1G; HER101-GT3; UF4001X0G; UF4001-T3;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF1001-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF1001-T
Discrete Semiconductor Products - Diodes - Rectifiers UF1001-T
DIODE GEN PURP 50V 1A DO41

DIODE GEN PURP 50V 1A DO41

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UF1001-T
Rectifiers UF1001-T
Rectifiers 50V 1A

Rectifiers 50V 1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number UF1001DICT-ND 280-UF1001-T 798775-UF1001-T UF1001-T UF1001-T
Product Name Single Diodes 50V 1A Diode and Rectifier Diodes, Rectifiers - Single - UF1001-T Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-41; DO-41
RoHS Compliant RoHS
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data