onsemi Schottky Diodes & Rectifiers UF4005

Description
Diode 600V 1A Fast Rectifier 75ns D0-41
Request a Quote Datasheet
Description
Diode 600V 1A Fast Rectifier 75ns D0-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7599425P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7599425P
Schottky Diodes & Rectifiers 7599425P
Diode 600V 1A Fast Rectifier 75ns D0-41

Diode 600V 1A Fast Rectifier 75ns D0-41

Supplier's Site
Schottky Diodes & Rectifiers - 7599425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7599425
Schottky Diodes & Rectifiers 7599425
Diode 600V 1A Fast Rectifier 75ns D0-41

Diode 600V 1A Fast Rectifier 75ns D0-41

Supplier's Site
Schottky Diodes & Rectifiers - 1661677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1661677
Schottky Diodes & Rectifiers 1661677
Diode 600V 1A Fast Rectifier 75ns D0-41

Diode 600V 1A Fast Rectifier 75ns D0-41

Supplier's Site
 - UF4005 - Rochester Electronics
Newburyport, MA, United States
1.0A Ultra Fast Recovery Rectifier

1.0A Ultra Fast Recovery Rectifier

Supplier's Site Datasheet
 - UF4005 - Rochester Electronics
Newburyport, MA, United States
1.0A Ultra Fast Recovery Rectifier

1.0A Ultra Fast Recovery Rectifier

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UF4005 - 1116290-UF4005 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF4005
1116290-UF4005
Diodes, Rectifiers - Single - UF4005 1116290-UF4005
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1116290-UF4005 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1116290-UF4005
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Single Diodes - UF4005TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4005TR-ND
Single Diodes UF4005TR-ND
Diode Standard 600V 1A Through Hole DO-41

Diode Standard 600V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - UF4005CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4005CT-ND
Single Diodes UF4005CT-ND
Diode Standard 600V 1A Through Hole DO-41

Diode Standard 600V 1A Through Hole DO-41

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UF4005
Rectifiers UF4005
Rectifiers 600V 1a Rectifier Glass Passivated

Rectifiers 600V 1a Rectifier Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF4005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF4005
Discrete Semiconductor Products - Diodes - Rectifiers UF4005
ULTRFAST DO41 600V 1A 75NS 175C

ULTRFAST DO41 600V 1A 75NS 175C

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Step Recovery Diodes Diodes Diodes Rectifiers Rectifiers
Product Number 7599425P 7599425 UF4005 1116290-UF4005 UF4005TR-ND UF4005 UF4005
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - UF4005 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier Fast Recovery Rectifier
Package DO-41; DO-41 Do-41 DO-41; Axial Lead / DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS
trr 75 ns 75 ns
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data