DIODE ZENER 33V 200MW UMD2 Product overview: UDZVFHTE-1733B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZVFHTE-1733B can be used for catalog matching and distributor lookup.
Zener Diode 33V 200mW ±2.48% Surface Mount UMD2
Zener Diode 33V 200mW ±2.48% Surface Mount UMD2
Zener Diode 33V 200mW ±2.48% Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 938125-UDZVFHTE-1733
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 33 V 200 mW ±2.48% Surface Mount UMD2
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: UDZVFHTE
Categories: Discrete Semiconductor Products
Case / Package: UMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: UDZVFHTE-1733BCT, UDZVFHTE-1733BTR, UDZVFHTE-1733BDKR
DIODE ZENER 33V 200MW UMD2
ZENER DIODE, 33V, SOD-323FL; Zener Voltage Vz Typ:33V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZVF Series; Automotive RoHS Compliant: Yes
Zener Diodes 32.15-33.79V 5mA SOD-323FL; UMD2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-UDZVFHTE-1733B | UDZVFHTE-1733BCT-ND | 938125-UDZVFHTE-1733B | UDZVFHTE-1733B | 78Y8638 | UDZVFHTE-1733B |
| Product Name | 33V 200MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - UDZVFHTE-1733B | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 33V, Sod-323Fl; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Package | Tape & Reel (TR) | UMD2 | UMD2 | SOD-323; SOD-323FL | SOD-323; SOD-323FL-2 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 33 volts | 33 volts | 33 volts | |||
| ZZT | 250 ohms | 250 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts |