Vishay Precision Group Single Diodes UF4002-E3/54

Description
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF4002-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4002-E3/54GITR-ND
Single Diodes UF4002-E3/54GITR-ND
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - UF4002-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4002-E3/54GICT-ND
Single Diodes UF4002-E3/54GICT-ND
Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Diode Standard 100V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
1 A 100 V Diode and Rectifier - 280-UF4002-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 A 100 V Diode and Rectifier
280-UF4002-E3/54
1 A 100 V Diode and Rectifier 280-UF4002-E3/54
DIODE 1 A, 100 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UF4002-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4002-E3/54 can be used for catalog matching and distributor lookup.

DIODE 1 A, 100 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UF4002-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4002-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UF4002-E3/54 - 1116287-UF4002-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF4002-E3/54
1116287-UF4002-E3/54
Diodes, Rectifiers - Single - UF4002-E3/54 1116287-UF4002-E3/54
Manufacturer: Vishay Win Source Part Number: 1116287-UF4002-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116287-UF4002-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF4002-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF4002-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers UF4002-E3/54
ULTRFAST DO41 100V 1A 50NS 175C

ULTRFAST DO41 100V 1A 50NS 175C

Supplier's Site
1A,100V,50NS,UF RECT - 70217620 - Allied Electronics, Inc.
Fort Worth, TX, USA
1A,100V,50NS,UF RECT
70217620
1A,100V,50NS,UF RECT 70217620
Features: Glass Passivated Chip Junction Ultrafast Reverse Recovery Time Low Forward Voltage Drop Low Switching Losses, High Efficiency High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer and telecommunication.

Features:

  • Glass Passivated Chip Junction
  • Ultrafast Reverse Recovery Time
  • Low Forward Voltage Drop
  • Low Switching Losses, High Efficiency
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in high frequency rectification and freewheeling application in switching mode converters and inverters for consumer, computer and telecommunication.
Supplier's Site
Rectifier, Single, 1A, 100V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3923 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 100V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3923
Rectifier, Single, 1A, 100V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3923
RECTIFIER, SINGLE, 1A, 100V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 100V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
UF4002-E3/54
Rectifiers UF4002-E3/54
Rectifiers Vr/100V Io/1A

Rectifiers Vr/100V Io/1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number UF4002-E3/54GITR-ND 280-UF4002-E3/54 1116287-UF4002-E3/54 UF4002-E3/54 70217620 60AC3923 UF4002-E3/54
Product Name Single Diodes 1 A 100 V Diode and Rectifier Diodes, Rectifiers - Single - UF4002-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers 1A,100V,50NS,UF RECT Rectifier, Single, 1A, 100V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS
IO 1 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data