ROHM Semiconductor USA, LLC Diodes - Zener - Single - UDZSTE-172.7B UDZSTE-172.7B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 035902-UDZSTE-172.7B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 110 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 035902-UDZSTE-172.7B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 110 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - UDZSTE-172.7B - 035902-UDZSTE-172.7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZSTE-172.7B
035902-UDZSTE-172.7B
Diodes - Zener - Single - UDZSTE-172.7B 035902-UDZSTE-172.7B
Manufacturer: Rohm Semiconductor Win Source Part Number: 035902-UDZSTE-172.7B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 110 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035902-UDZSTE-172.7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 110 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - UDZSTE-172.7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZSTE-172.7BTR-ND
Single Zener Diodes UDZSTE-172.7BTR-ND
Zener Diode 2.7V 200mW ±4% Surface Mount UMD2

Zener Diode 2.7V 200mW ±4% Surface Mount UMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZSTE-172.7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZSTE-172.7B
Discrete Semiconductor Products - Diodes - Zener UDZSTE-172.7B
DIODE ZENER 2.7V 200MW UMD2

DIODE ZENER 2.7V 200MW UMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
UDZSTE-172.7B
Zener Diodes UDZSTE-172.7B
Zener Diodes 2.7V

Zener Diodes 2.7V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 035902-UDZSTE-172.7B UDZSTE-172.7BTR-ND UDZSTE-172.7B UDZSTE-172.7B
Product Name Diodes - Zener - Single - UDZSTE-172.7B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Declining; Not For New Designs Declining; Not For New Designs
Package UMD2 UMD2 SOD-323; SOD-323-2
VZ 2.7 volts 2.7 volts
ZZT 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4479 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C51X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details