23.7V Clamp 5.4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723
12V Unidirectional ESD Suppressor, 30pF, 5.4A, SOD-723 Product overview: UESD12ST5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 30pF, 5.4A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12V, 30pF, 5.4A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UESD12ST5G can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 23.7VC SOD723
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UESD12ST5G-ND | 144-UESD12ST5G | UESD12ST5G |
| Product Name | TVS Diodes | 12V 30pF 5.4A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SOD-723 | Tape and Reel | SOD-723 |
| Peak Pulse Power | 128 watts | 128 watts | 128 watts |
| VC | 23.7 volts | 23.7 volts |