Manufacturer: Comchip Technology
Win Source Part Number: 1116283-UF3007-G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-27
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1,200
Diode Standard 800V 3A Through Hole DO-27
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1116283-UF3007-G | UF3007-G-ND | UF3007-G |
| Product Name | Diodes, Rectifiers - Single - UF3007-G | Single Diodes | Rectifiers |
| Diode Type | Standard | ||
| VF | 1.7 volts | ||
| VR | 800 volts | ||
| IR | 0.0050 mA |