Manufacturer: Micro Commercial Co
Win Source Part Number: 116106-UF4004-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Standard 400V 1A Through Hole DO-41
1A 400V ULTRA FAST RECOVERY RECTIFIER, DO-41, 13IN. REEL
DIODE GEN PURP 400V 1A DO41
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 116106-UF4004-TP | UF4004-TPMSTR-ND | 70055795 | UF4004-TP |
| Product Name | Diodes, Rectifiers - Single - UF4004-TP | Single Diodes | 1A 400V ULTRA FAST RECOVERY RECTIFIER, DO-41, 13IN. REEL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.7 volts | 1.3 volts | |
| VR | 400 volts | |||
| IR | 0.0050 mA | |||
| trr | 50 ns |