Comchip Technology Corporation Single Diodes UF3004-G

Description
Diode Standard 300V 3A Through Hole DO-27
Request a Quote Datasheet
Description
Diode Standard 300V 3A Through Hole DO-27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF3004-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF3004-G-ND
Single Diodes UF3004-G-ND
Diode Standard 300V 3A Through Hole DO-27

Diode Standard 300V 3A Through Hole DO-27

Buy Now Datasheet
Diodes, Rectifiers - Single - UF3004-G - 798778-UF3004-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF3004-G
798778-UF3004-G
Diodes, Rectifiers - Single - UF3004-G 798778-UF3004-G
Manufacturer: Comchip Technology Win Source Part Number: 798778-UF3004-G Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AA, DO-27, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 300V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Family Name: UF3004 Categories: Discrete Semiconductor Products Manufacturer Package: DO-27 Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 3A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): UF 5403; HER304G A0G; HER304G X0; HER304G A0; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1,200

Manufacturer: Comchip Technology
Win Source Part Number: 798778-UF3004-G
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AA, DO-27, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Family Name: UF3004
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-27
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): UF 5403; HER304G A0G; HER304G X0; HER304G A0;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UF3004-G
Rectifiers UF3004-G
Rectifiers 300V 3.0A

Rectifiers 300V 3.0A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers
Product Number UF3004-G-ND 798778-UF3004-G UF3004-G
Product Name Single Diodes Diodes, Rectifiers - Single - UF3004-G Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Standard
VF 1.3 volts
VR 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155096P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type FRD - Model: FDRW35S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 35 amps
VRRM 600 volts
View Details
General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details