ROHM Semiconductor USA, LLC 8.2V 200MW Zener Diode UDZTE-178.2B

Description
DIODE ZENER 8.2V 200MW UMD2 Product overview: UDZTE-178.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZTE-178.2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 200MW UMD2 Product overview: UDZTE-178.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZTE-178.2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 200MW Zener Diode - 287-UDZTE-178.2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 200MW Zener Diode
287-UDZTE-178.2B
8.2V 200MW Zener Diode 287-UDZTE-178.2B
DIODE ZENER 8.2V 200MW UMD2 Product overview: UDZTE-178.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZTE-178.2B can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 200MW UMD2 Product overview: UDZTE-178.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZTE-178.2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - UDZTE-178.2B - 035924-UDZTE-178.2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZTE-178.2B
035924-UDZTE-178.2B
Diodes - Zener - Single - UDZTE-178.2B 035924-UDZTE-178.2B
Manufacturer: Rohm Semiconductor Win Source Part Number: 035924-UDZTE-178.2B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: UMD2 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 035924-UDZTE-178.2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 846-UDZTE-178.2BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-UDZTE-178.2BTR-ND
Single Zener Diodes 846-UDZTE-178.2BTR-ND
Zener Diode 8.2V 200mW ±2% Surface Mount UMD2

Zener Diode 8.2V 200mW ±2% Surface Mount UMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZTE-178.2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZTE-178.2B
Discrete Semiconductor Products - Diodes - Zener UDZTE-178.2B
DIODE ZENER 8.2V 200MW UMD2

DIODE ZENER 8.2V 200MW UMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
UDZTE-178.2B
Zener Diodes UDZTE-178.2B
Zener Diodes 8.2V 5MA

Zener Diodes 8.2V 5MA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-UDZTE-178.2B 035924-UDZTE-178.2B 846-UDZTE-178.2BTR-ND UDZTE-178.2B UDZTE-178.2B
Product Name 8.2V 200MW Zener Diode Diodes - Zener - Single - UDZTE-178.2B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) UMD2 UMD2
RoHS Compliant RoHS
VZ 8.19 volts 8.2 volts 8.2 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C33J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1219594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details