Vishay Precision Group 1 A 50 V Diode and Rectifier UF4001-E3/73

Description
DIODE 1 A, 50 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UF4001-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4001-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1 A, 50 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UF4001-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4001-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 A 50 V Diode and Rectifier - 280-UF4001-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 A 50 V Diode and Rectifier
280-UF4001-E3/73
1 A 50 V Diode and Rectifier 280-UF4001-E3/73
DIODE 1 A, 50 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UF4001-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4001-E3/73 can be used for catalog matching and distributor lookup.

DIODE 1 A, 50 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UF4001-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4001-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UF4001-E3/73 - 1116286-UF4001-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF4001-E3/73
1116286-UF4001-E3/73
Diodes, Rectifiers - Single - UF4001-E3/73 1116286-UF4001-E3/73
Manufacturer: Vishay Win Source Part Number: 1116286-UF4001-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 50V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116286-UF4001-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 112-UF4001-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 112-UF4001-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Diode Standard 50V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF4001-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF4001-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers UF4001-E3/73
DIODE GEN PURP 50V 1A DO204AL

DIODE GEN PURP 50V 1A DO204AL

Supplier's Site
Rectifier, 50V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay - 98K2111 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 50V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay
98K2111
Rectifier, 50V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay 98K2111
RECTIFIER, 50V, 1A, DO-41; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:150°C RoHS Compliant: Yes

RECTIFIER, 50V, 1A, DO-41; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
UF4001-E3/73
Rectifiers UF4001-E3/73
Rectifiers 50 Volt 1.0A 50ns 30 Amp IFSM

Rectifiers 50 Volt 1.0A 50ns 30 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-UF4001-E3/73 1116286-UF4001-E3/73 112-UF4001-E3/73TB-ND UF4001-E3/73 98K2111 UF4001-E3/73
Product Name 1 A 50 V Diode and Rectifier Diodes, Rectifiers - Single - UF4001-E3/73 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 50V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay Rectifiers
Package Cut Tape DO-41; DO-41
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data