Diode Standard 50V 1A Through Hole DO-41
Diode Standard 50V 1A Through Hole DO-41
1.0A Ultra Fast Recovery Rectifier
1.0A Ultra Fast Recovery Rectifier
Rectifiers 50V 1a Rectifier Glass Passivated
ULTRAFAST DO41 50V 1A 50NS 175C
FAST RECOVERY DIODE, 1A, 50V, DO-41; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | UF4001CT-ND | UF4001 | UF4001 | UF4001 | 18C8802 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 1A, 50V, Do-41; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | ||||
| Diode Applications | Rectifier | ||||
| Life Cycle Stage | Active | Declining | |||
| Package | DO-41; Axial Lead / DO-41 | DO-41; DO-41 | DO-41 |