DIODES Incorporated Single Diodes UF2005-T

Description
Diode Standard 600V 2A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 600V 2A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF2005-T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF2005-T-ND
Single Diodes UF2005-T-ND
Diode Standard 600V 2A Through Hole DO-15

Diode Standard 600V 2A Through Hole DO-15

Buy Now Datasheet
Diodes, Rectifiers - Single - UF2005-T - 1116278-UF2005-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF2005-T
1116278-UF2005-T
Diodes, Rectifiers - Single - UF2005-T 1116278-UF2005-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1116278-UF2005-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-15 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1116278-UF2005-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 2A Diode and Rectifier - 280-UF2005-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2A Diode and Rectifier
280-UF2005-T
600V 2A Diode and Rectifier 280-UF2005-T
DIODE GEN PURP 600V 2A DO15 Product overview: UF2005-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF2005-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 2A DO15 Product overview: UF2005-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF2005-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF2005-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF2005-T
Discrete Semiconductor Products - Diodes - Rectifiers UF2005-T
DIODE GEN PURP 600V 2A DO15

DIODE GEN PURP 600V 2A DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number UF2005-T-ND 1116278-UF2005-T 280-UF2005-T UF2005-T
Product Name Single Diodes Diodes, Rectifiers - Single - UF2005-T 600V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.7 volts 1.7 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data